Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4941PLUSCAAMA1

Description
Win Source Part Number: 961346-TLE4941PLUSCA AMA1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,500 Technology: Hall Effect Output Type: Current Source Function: Special Purpose Current - Supply (Max): 16.8mA Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 2-SIP, SSO-2-53 Supplier Device Package: PG-SSO-2-53 Alternative Parts (Cross-Reference): TLE4941CBAMA1; TLE49421CBAMA1; TLE49421HALA1; VF413ASP000478508; TLE4941PLUSC; TLE4941PLUSCXAMA1; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4941PLUSCCAMA1,IF EINFTLE4941PLUSCAAMA 1,2156-TLE4941PLUSCA AMA1,TLE4941PLUSCAAM A1TB,TLE4941PLUSCCT- ND,SP000478508,TLE49 41PLUSCAAMA1CT,TLE49 41PLUSC-ND,TLE4941PL USCCT,TLE4941PLUSC,T LE4941PLUSCTB-ND Base Product Number: TLE4941 Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 961346-TLE4941PLUSCA AMA1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,500 Technology: Hall Effect Output Type: Current Source Function: Special Purpose Current - Supply (Max): 16.8mA Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 2-SIP, SSO-2-53 Supplier Device Package: PG-SSO-2-53 Alternative Parts (Cross-Reference): TLE4941CBAMA1; TLE49421CBAMA1; TLE49421HALA1; VF413ASP000478508; TLE4941PLUSC; TLE4941PLUSCXAMA1; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4941PLUSCCAMA1,IF EINFTLE4941PLUSCAAMA 1,2156-TLE4941PLUSCA AMA1,TLE4941PLUSCAAM A1TB,TLE4941PLUSCCT- ND,SP000478508,TLE49 41PLUSCAAMA1CT,TLE49 41PLUSC-ND,TLE4941PL USCCT,TLE4941PLUSC,T LE4941PLUSCTB-ND Base Product Number: TLE4941 Product Status: Not For New Designs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE4941plusC is a differential Hall IC designed for wheel speed sensing in automotive applications, combining Hall sensor elements and signal processing in a single chip. It features a two-wire current interface, operates from 4.5 to 24 V, and functions over a temperature range of -40 to +150 °C. The device includes dynamic self-calibration, high sensitivity for large airgap applications, and built-in EMC enhancement via a 1.8 nF overmolded capacitor. It is packaged in an SSO-2-53 case. The part supports both north and south pole detection and is robust against piezo effects and load dumps. All variants in the TLE4941plusC series share these characteristics.

Datasheet Summary
Powered by GS/AI

The TLE4941plusC is a differential Hall IC designed for wheel speed sensing in automotive applications, combining Hall sensor elements and signal processing in a single chip. It features a two-wire current interface, operates from 4.5 to 24 V, and functions over a temperature range of -40 to +150 °C. The device includes dynamic self-calibration, high sensitivity for large airgap applications, and built-in EMC enhancement via a 1.8 nF overmolded capacitor. It is packaged in an SSO-2-53 case. The part supports both north and south pole detection and is robust against piezo effects and load dumps. All variants in the TLE4941plusC series share these characteristics.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 961346-TLE4941PLUSCAAMA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
961346-TLE4941PLUSCAAMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 961346-TLE4941PLUSCAAMA1
Win Source Part Number: 961346-TLE4941PLUSCA AMA1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,500 Technology: Hall Effect Output Type: Current Source Function: Special Purpose Current - Supply (Max): 16.8mA Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 2-SIP, SSO-2-53 Supplier Device Package: PG-SSO-2-53 Alternative Parts (Cross-Reference): TLE4941CBAMA1; TLE49421CBAMA1; TLE49421HALA1; VF413ASP000478508; TLE4941PLUSC; TLE4941PLUSCXAMA1; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4941PLUSCCAMA1,IF EINFTLE4941PLUSCAAMA 1,2156-TLE4941PLUSCA AMA1,TLE4941PLUSCAAM A1TB,TLE4941PLUSCCT- ND,SP000478508,TLE49 41PLUSCAAMA1CT,TLE49 41PLUSC-ND,TLE4941PL USCCT,TLE4941PLUSC,T LE4941PLUSCTB-ND Base Product Number: TLE4941 Product Status: Not For New Designs

Win Source Part Number: 961346-TLE4941PLUSCAAMA1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,500
Technology: Hall Effect
Output Type: Current Source
Function: Special Purpose
Current - Supply (Max): 16.8mA
Voltage - Supply: 4.5V ~ 20V
Mounting Type: Through Hole
Package / Case: 2-SIP, SSO-2-53
Supplier Device Package: PG-SSO-2-53
Alternative Parts (Cross-Reference): TLE4941CBAMA1; TLE49421CBAMA1; TLE49421HALA1; VF413ASP000478508; TLE4941PLUSC; TLE4941PLUSCXAMA1;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE4941PLUSCCAMA1,IFEINFTLE4941PLUSCAAMA1,2156-TLE4941PLUSCAAMA1,TLE4941PLUSCAAMA1TB,TLE4941PLUSCCT-ND,SP000478508,TLE4941PLUSCAAMA1CT,TLE4941PLUSC-ND,TLE4941PLUSCCT,TLE4941PLUSC,TLE4941PLUSCTB-ND
Base Product Number: TLE4941
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 961346-TLE4941PLUSCAAMA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 857-717 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - PVA3354NSPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers