Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49761KHTSA1

Description
Win Source Part Number: 969184-TLE49761KHTSA 1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: 11mT Trip, 5mT Release Voltage - Supply: 3V ~ 18V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SC59-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE49761KHTSA1CT,TLE 4976-1K,TLE49761KHTS A1TR,TLE49761KHTSA1D KR,TLE4976-1K-ND,SP0 00475038 Base Product Number: TLE49761
Request a Quote Datasheet
Description
Win Source Part Number: 969184-TLE49761KHTSA 1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: 11mT Trip, 5mT Release Voltage - Supply: 3V ~ 18V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SC59-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE49761KHTSA1CT,TLE 4976-1K,TLE49761KHTS A1TR,TLE49761KHTSA1D KR,TLE4976-1K-ND,SP0 00475038 Base Product Number: TLE49761
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 969184-TLE49761KHTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
969184-TLE49761KHTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 969184-TLE49761KHTSA1
Win Source Part Number: 969184-TLE49761KHTSA 1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: 11mT Trip, 5mT Release Voltage - Supply: 3V ~ 18V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SC59-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE49761KHTSA1CT,TLE 4976-1K,TLE49761KHTS A1TR,TLE49761KHTSA1D KR,TLE4976-1K-ND,SP0 00475038 Base Product Number: TLE49761

Win Source Part Number: 969184-TLE49761KHTSA1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Collector
Function: Unipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 17mA
Sensing Range: 11mT Trip, 5mT Release
Voltage - Supply: 3V ~ 18V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SC59-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE49761KHTSA1CT,TLE4976-1K,TLE49761KHTSA1TR,TLE49761KHTSA1DKR,TLE4976-1K-ND,SP000475038
Base Product Number: TLE49761

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 969184-TLE49761KHTSA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products