Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49642MXTSA1

Description
Win Source Part Number: 1026447-TLE49642MXTS A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 2.5mA Current - Output (Max): 25mA Sensing Range: 36mT Trip, 15.9mT Release Voltage - Supply: 3V ~ 32V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23-3-15 Temperature Range - Operating: -40°C ~ 170°C (TJ) Alternative Parts (Cross-Reference): SS360ST; SS360NT; SS343RT; DRV5053VAQDBZR; DRV5053OAQDBZT; DRV5033AJQDBZT; DRV5013BCQDBZR; DRV5023BIQDBZR; DRV5053OAQDBZRSP0009 23330; TLE4964-2M; TLE49642M; TLE49642MXTMA1; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE49642MXTSA1CT,TLE 49642MXTSA1-ND,TLE49 642MXTSA1TR,SP000923 330,TLE49642MXTSA1DK R Base Product Number: TLE49642
Request a Quote Datasheet
Description
Win Source Part Number: 1026447-TLE49642MXTS A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 2.5mA Current - Output (Max): 25mA Sensing Range: 36mT Trip, 15.9mT Release Voltage - Supply: 3V ~ 32V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23-3-15 Temperature Range - Operating: -40°C ~ 170°C (TJ) Alternative Parts (Cross-Reference): SS360ST; SS360NT; SS343RT; DRV5053VAQDBZR; DRV5053OAQDBZT; DRV5033AJQDBZT; DRV5013BCQDBZR; DRV5023BIQDBZR; DRV5053OAQDBZRSP0009 23330; TLE4964-2M; TLE49642M; TLE49642MXTMA1; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE49642MXTSA1CT,TLE 49642MXTSA1-ND,TLE49 642MXTSA1TR,SP000923 330,TLE49642MXTSA1DK R Base Product Number: TLE49642
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1026447-TLE49642MXTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1026447-TLE49642MXTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1026447-TLE49642MXTSA1
Win Source Part Number: 1026447-TLE49642MXTS A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 2.5mA Current - Output (Max): 25mA Sensing Range: 36mT Trip, 15.9mT Release Voltage - Supply: 3V ~ 32V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23-3-15 Temperature Range - Operating: -40°C ~ 170°C (TJ) Alternative Parts (Cross-Reference): SS360ST; SS360NT; SS343RT; DRV5053VAQDBZR; DRV5053OAQDBZT; DRV5033AJQDBZT; DRV5013BCQDBZR; DRV5023BIQDBZR; DRV5053OAQDBZRSP0009 23330; TLE4964-2M; TLE49642M; TLE49642MXTMA1; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE49642MXTSA1CT,TLE 49642MXTSA1-ND,TLE49 642MXTSA1TR,SP000923 330,TLE49642MXTSA1DK R Base Product Number: TLE49642

Win Source Part Number: 1026447-TLE49642MXTSA1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 2.5mA
Current - Output (Max): 25mA
Sensing Range: 36mT Trip, 15.9mT Release
Voltage - Supply: 3V ~ 32V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23-3-15
Temperature Range - Operating: -40°C ~ 170°C (TJ)
Alternative Parts (Cross-Reference): SS360ST; SS360NT; SS343RT; DRV5053VAQDBZR; DRV5053OAQDBZT; DRV5033AJQDBZT; DRV5013BCQDBZR; DRV5023BIQDBZR; DRV5053OAQDBZRSP000923330; TLE4964-2M; TLE49642M; TLE49642MXTMA1;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE49642MXTSA1CT,TLE49642MXTSA1-ND,TLE49642MXTSA1TR,SP000923330,TLE49642MXTSA1DKR
Base Product Number: TLE49642

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1026447-TLE49642MXTSA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-794-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Series-1 Relay - A2475T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details