Infineon Technologies AG Mosfet Relay, Spst-No, 4Kv, Smd; Contact Form Infineon PVI5080NSPBF

Description
MOSFET RELAY, SPST-NO, 4KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:-; Load Current:10µA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:4kV RoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, SPST-NO, 4KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:-; Load Current:10µA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:4kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst-No, 4Kv, Smd; Contact Form Infineon - 84K8985 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 4Kv, Smd; Contact Form Infineon
84K8985
Mosfet Relay, Spst-No, 4Kv, Smd; Contact Form Infineon 84K8985
MOSFET RELAY, SPST-NO, 4KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:-; Load Current:10µA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:4kV RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 4KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:-; Load Current:10µA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:4kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 84K8985
Product Name Mosfet Relay, Spst-No, 4Kv, Smd; Contact Form Infineon
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details