Infineon Technologies AG Contact Form Infineon PVA3324NSPBF.

Description
Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:300V; Load Current:150mA; MOSFET Relay Package Style:DIP-8 (4-Pin Used); Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:24ohm RoHS Compliant: Yes
Description
Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:300V; Load Current:150mA; MOSFET Relay Package Style:DIP-8 (4-Pin Used); Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:24ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact Form Infineon - 32AC2284 - Newark, An Avnet Company
Chicago, IL, United States
Contact Form Infineon
32AC2284
Contact Form Infineon 32AC2284
Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:300V; Load Current:150mA; MOSFET Relay Package Style:DIP-8 (4-Pin Used); Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:24ohm RoHS Compliant: Yes

Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:300V; Load Current:150mA; MOSFET Relay Package Style:DIP-8 (4-Pin Used); Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:24ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 32AC2284
Product Name Contact Form Infineon
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-739-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - 646-1209-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details