SSR, PHOTO MOSFET, 8V, 10 uA; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:-; Load Current:10µA; MOSFET Relay Package Style:DIP-8 (4-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin; No. of Pins:8Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 28AC1327 |
| Product Name | Ssr, Photo Mosfet, 8V, 10 Ua; Contact Form Infineon |
| Application Type | Latching |