Infineon Technologies AG Ssr, Photo Mosfet, 8V, 10 Ua; Contact Form Infineon PVI1050NPBF

Description
SSR, PHOTO MOSFET, 8V, 10 uA; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:-; Load Current:10µA; MOSFET Relay Package Style:DIP-8 (4-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin; No. of Pins:8 RoHS Compliant: Yes
Description
SSR, PHOTO MOSFET, 8V, 10 uA; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:-; Load Current:10µA; MOSFET Relay Package Style:DIP-8 (4-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin; No. of Pins:8 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ssr, Photo Mosfet, 8V, 10 Ua; Contact Form Infineon - 84K8974 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 8V, 10 Ua; Contact Form Infineon
84K8974
Ssr, Photo Mosfet, 8V, 10 Ua; Contact Form Infineon 84K8974
SSR, PHOTO MOSFET, 8V, 10 uA; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:-; Load Current:10µA; MOSFET Relay Package Style:DIP-8 (4-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin; No. of Pins:8 RoHS Compliant: Yes

SSR, PHOTO MOSFET, 8V, 10 uA; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:-; Load Current:10µA; MOSFET Relay Package Style:DIP-8 (4-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin; No. of Pins:8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 84K8974
Product Name Ssr, Photo Mosfet, 8V, 10 Ua; Contact Form Infineon
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 788-700 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers