Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4906KHTSA1

Description
Win Source Part Number: 973829-TLE4906KHTSA1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 13.5mT Trip, 5mT Release Voltage - Supply: 2.7V ~ 18V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SC59-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4906K,TLE4906KTR- ND,TLE4906KCT,TLE490 6KDKR,TLE4906KHTSA1C T,SP000475028,TLE490 6KHTSA1DKR,TLE4906KC T-ND,TLE4906K-ND,TLE 4906KHTSA1TR,TLE4906 KDKR-ND Base Product Number: TLE4906
Request a Quote Datasheet
Description
Win Source Part Number: 973829-TLE4906KHTSA1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 13.5mT Trip, 5mT Release Voltage - Supply: 2.7V ~ 18V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SC59-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4906K,TLE4906KTR- ND,TLE4906KCT,TLE490 6KDKR,TLE4906KHTSA1C T,SP000475028,TLE490 6KHTSA1DKR,TLE4906KC T-ND,TLE4906K-ND,TLE 4906KHTSA1TR,TLE4906 KDKR-ND Base Product Number: TLE4906
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 973829-TLE4906KHTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
973829-TLE4906KHTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 973829-TLE4906KHTSA1
Win Source Part Number: 973829-TLE4906KHTSA1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 13.5mT Trip, 5mT Release Voltage - Supply: 2.7V ~ 18V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SC59-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4906K,TLE4906KTR- ND,TLE4906KCT,TLE490 6KDKR,TLE4906KHTSA1C T,SP000475028,TLE490 6KHTSA1DKR,TLE4906KC T-ND,TLE4906K-ND,TLE 4906KHTSA1TR,TLE4906 KDKR-ND Base Product Number: TLE4906

Win Source Part Number: 973829-TLE4906KHTSA1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Collector
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 20mA
Sensing Range: 13.5mT Trip, 5mT Release
Voltage - Supply: 2.7V ~ 18V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SC59-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE4906K,TLE4906KTR-ND,TLE4906KCT,TLE4906KDKR,TLE4906KHTSA1CT,SP000475028,TLE4906KHTSA1DKR,TLE4906KCT-ND,TLE4906K-ND,TLE4906KHTSA1TR,TLE4906KDKR-ND
Base Product Number: TLE4906

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 973829-TLE4906KHTSA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relays - SO942460 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers
Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers