The PVA1352NPbF is a single-pole, normally-open, solid-state relay designed for general-purpose switching of analog signals up to 100V AC/DC at 375mA. It uses HEXFET MOSFETs driven by a photovoltaic generator, with 4000 V RMS I/O isolation and an 8-pin molded DIP package with thru-hole leads. It offers 5 Ω maximum on-state resistance, 10¹⁰ Ω minimum off-state resistance, and operates from -40°C to +85°C. It is RoHS compliant and meets UL recognition and ESD tolerance standards of 4000 V Human Body Model. It is not recommended for aerospace, avionics, military, or life support applications.
Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:375mA; MOSFET Relay Package Style:DIP-8 (4-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin; On State Resistance Max:5ohm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 28AC1322 |
| Product Name | Contact Form Infineon |
| Application Type | Latching |