Win Source Part Number: 1235179-TLE4935LHALA
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Technology: Hall Effect
Output Type: Open Collector
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 8mA
Current - Output (Max): 100mA
Sensing Range: 20mT Trip, -20mT Release
Voltage - Supply: 3.8V ~ 24V
Mounting Type: Through Hole
Package / Case: 3-SSIP, SSO-3-02
Supplier Device Package: PG-SSO-3-2
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE4935LX,TLE4935LHA
Base Product Number: TLE4935
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235179-TLE4935LHALA1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |