Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49613LHALA1

Description
Win Source Part Number: 1127131-TLE49613LHAL A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 2.5mA Current - Output (Max): 25mA Sensing Range: 10.4mT Trip, -10.4mT Release Voltage - Supply: 3V ~ 32V Mounting Type: Through Hole Package / Case: 3-SSIP, SSO-3-02 Supplier Device Package: PG-SSO-3-2 Temperature Range - Operating: -40°C ~ 170°C (TJ) Alternative Parts (Cross-Reference): SP000848034; TLE4961-3L; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE49613LHALA1, TLE49613LHALA1-ND,TL E49613LHALA1TB,TLE49 613LHALA1CT,IFEINFTL E49613LHALA1,SP00084 8034 Base Product Number: TLE49613
Request a Quote
Description
Win Source Part Number: 1127131-TLE49613LHAL A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 2.5mA Current - Output (Max): 25mA Sensing Range: 10.4mT Trip, -10.4mT Release Voltage - Supply: 3V ~ 32V Mounting Type: Through Hole Package / Case: 3-SSIP, SSO-3-02 Supplier Device Package: PG-SSO-3-2 Temperature Range - Operating: -40°C ~ 170°C (TJ) Alternative Parts (Cross-Reference): SP000848034; TLE4961-3L; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE49613LHALA1, TLE49613LHALA1-ND,TL E49613LHALA1TB,TLE49 613LHALA1CT,IFEINFTL E49613LHALA1,SP00084 8034 Base Product Number: TLE49613
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE4961-3L is an automotive-grade bipolar Hall effect latch designed for precise magnetic switching applications. It is packaged in a PG-SSO-3-2 case with a standard footprint suitable for through-hole mounting. The device operates over a supply voltage range of 3 V to 32 V and withstands junction temperatures from -40°C to 170°C. It features an open-drain output capable of sourcing up to 25 mA and requires a maximum supply current of 2.5 mA. Magnetic actuation is defined by a trip point of 10.4 mT and a release point of -10.4 mT, with temperature compensation built in. The part meets automotive reliability standards as indicated by its AEC-Q100 qualification.

Datasheet Summary
Powered by GS/AI

The TLE4961-3L is an automotive-grade bipolar Hall effect latch designed for precise magnetic switching applications. It is packaged in a PG-SSO-3-2 case with a standard footprint suitable for through-hole mounting. The device operates over a supply voltage range of 3 V to 32 V and withstands junction temperatures from -40°C to 170°C. It features an open-drain output capable of sourcing up to 25 mA and requires a maximum supply current of 2.5 mA. Magnetic actuation is defined by a trip point of 10.4 mT and a release point of -10.4 mT, with temperature compensation built in. The part meets automotive reliability standards as indicated by its AEC-Q100 qualification.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1127131-TLE49613LHALA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1127131-TLE49613LHALA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1127131-TLE49613LHALA1
Win Source Part Number: 1127131-TLE49613LHAL A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 2.5mA Current - Output (Max): 25mA Sensing Range: 10.4mT Trip, -10.4mT Release Voltage - Supply: 3V ~ 32V Mounting Type: Through Hole Package / Case: 3-SSIP, SSO-3-02 Supplier Device Package: PG-SSO-3-2 Temperature Range - Operating: -40°C ~ 170°C (TJ) Alternative Parts (Cross-Reference): SP000848034; TLE4961-3L; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE49613LHALA1, TLE49613LHALA1-ND,TL E49613LHALA1TB,TLE49 613LHALA1CT,IFEINFTL E49613LHALA1,SP00084 8034 Base Product Number: TLE49613

Win Source Part Number: 1127131-TLE49613LHALA1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 2.5mA
Current - Output (Max): 25mA
Sensing Range: 10.4mT Trip, -10.4mT Release
Voltage - Supply: 3V ~ 32V
Mounting Type: Through Hole
Package / Case: 3-SSIP, SSO-3-02
Supplier Device Package: PG-SSO-3-2
Temperature Range - Operating: -40°C ~ 170°C (TJ)
Alternative Parts (Cross-Reference): SP000848034; TLE4961-3L;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-TLE49613LHALA1,TLE49613LHALA1-ND,TLE49613LHALA1TB,TLE49613LHALA1CT,IFEINFTLE49613LHALA1,SP000848034
Base Product Number: TLE49613

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1127131-TLE49613LHALA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1462041-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394070067048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 646-1259-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers