The TLE4963-2M is a high-precision automotive Hall effect latch designed for position sensing applications. It is packaged in a PG-SOT23-3-15 case, measuring 2.9 mm x 1.3 mm x 1.0 mm, and is surface-mountable. The device operates over a supply voltage range of 3.0 V to 24 V and an ambient temperature range of -40 °C to 160 °C. It meets AEC-Q100 automotive qualification standards and features an internal H-bridge output with latch behavior for stable switching under varying magnetic fields.
Win Source Part Number: 959460-TLE49632MXTSA
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23-3-15
Alternative Parts (Cross-Reference): DRV5053VAQDBZR; DRV5033AJQDBZT; DRV5023AJQDBZT; DRV5023BIQDBZT; DRV5013BCQDBZT; SM353LTTLE4963-2M; TLE49632MXTMA1;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE49632MXTSA1DKR,21
Base Product Number: TLE49632
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 959460-TLE49632MXTSA1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |