Renesas Electronics Corporation Memory 7132LA35J8

Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 35ns 52-PLCC (19.13x19.13)
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 35ns 52-PLCC (19.13x19.13)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7132LA35J8 is a high-speed 2K x 8 dual-port static RAM designed for asynchronous memory access. It operates with a maximum access time of 35 ns and is suitable for commercial applications. The device features low power consumption, with typical active power usage of 325 mW and standby power of 1 mW. It supports battery backup operation with 2V data retention, making it ideal for low-power applications. The memory is TTL-compatible and requires a single 5V ±10% power supply. It is available in multiple package options, including 48-pin DIP, LCC, and PLCC, as well as 52-pin PLCC. The product is compliant with military specifications (MIL-PRF-38535 QML), ensuring reliability in demanding environments. This dual-port RAM allows for independent access to memory locations, facilitating efficient data handling in systems requiring high-speed operations.

Datasheet Summary
Powered by GS/AI

The 7132LA35J8 is a high-speed 2K x 8 dual-port static RAM designed for asynchronous memory access. It operates with a maximum access time of 35 ns and is suitable for commercial applications. The device features low power consumption, with typical active power usage of 325 mW and standby power of 1 mW. It supports battery backup operation with 2V data retention, making it ideal for low-power applications. The memory is TTL-compatible and requires a single 5V ±10% power supply. It is available in multiple package options, including 48-pin DIP, LCC, and PLCC, as well as 52-pin PLCC. The product is compliant with military specifications (MIL-PRF-38535 QML), ensuring reliability in demanding environments. This dual-port RAM allows for independent access to memory locations, facilitating efficient data handling in systems requiring high-speed operations.

Suppliers

Company
Product
Description
Supplier Links
Memory - 7132LA35J8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 35ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 35ns 52-PLCC (19.13x19.13)

Buy Now
IC SRAM 16KBIT PARALLEL 52PLCC

IC SRAM 16KBIT PARALLEL 52PLCC

Supplier's Site Datasheet
Memory - 7132LA35J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 35 ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 35 ns 52-PLCC (19.13x19.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7132LA35J8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7132LA35J8
Integrated Circuits (ICs) - Memory - Memory 7132LA35J8
IC SRAM 16KBIT PARALLEL 52PLCC

IC SRAM 16KBIT PARALLEL 52PLCC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7132LA35J8-ND 7132LA35J8 7132LA35J8 7132LA35J8
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 52-LCC (J-Lead) 52-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory IC and Storage Component - 774-CY62127DV30LL-55BVXI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 55 ns
Cycle Time 55 ns
View Details
2 suppliers
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details