IC SRAM 16KBIT PARALLEL 64TQFP Product overview: 71321LA25PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71321LA25PFGI can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Obsolete
Memory Type: EPROM
Technology: Wirewound
Memory Organization: 256 x 8 x 2
Memory Interface: eMMC_5.1
Write Cycle Time - Word, Page: 1ms
Access Time: 120 ns
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 25ns 64-TQFP (14x14)
IC SRAM 16KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 25 ns 64-TQFP (14x14)
IC SRAM 16KBIT PARALLEL 64TQFP
SRAM, 16KBIT, -40 TO 85 DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71321LA25PFGI | 800-2320-ND | 71321LA25PFGI | 71321LA25PFGI | 71321LA25PFGI | 85AJ8474 | |
| Product Name | Memory IC and Storage Component | Connectors,Interconnects | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Sram, 16Kbit, -40 To 85 Deg C Rohs Compliant Renesas |
| Memory Category | Volatile; SRAM Chip | EPROM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Access Time | 25 ns | 120 ns | 25 ns | 25 ns | |||
| Cycle Time | 25 ns | 1.00E6 ns | 25 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |