IC SRAM 1MBIT PARALLEL 32SOJ Product overview: 71024S20YGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71024S20YGI8 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Active
Memory Type: EPROM
Memory Format: FRAM
Technology: Wirewound
Memory Organization: 256 x 8 x 2
Memory Interface: eMMC_5.1
Write Cycle Time - Word, Page: 1ms
Voltage - Supply: 3V
Mounting Type: Fixed
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 20ns 32-SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71024S20YGI8 | 800-2273-2-ND | 71024S20YGI8 | 71024S20YGI8 | 71024S20YGI8 | |
| Product Name | Memory IC and Storage Component | Connectors,Interconnects | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | EPROM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | |||
| Cycle Time | 20 ns | 1.00E6 ns | 20 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |