Renesas Electronics Corporation Memory 7130LA55J8/2930

Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 52-PLCC (19.13x19.13)
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 52-PLCC (19.13x19.13)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7130LA55J8/2930 is a high-speed 1K x 8 dual-port static SRAM designed for asynchronous memory access. It operates with a maximum access time of 55 ns and is suitable for commercial applications. The device features battery backup operation with 2V data retention capability, making it ideal for low-power applications. It is TTL-compatible and requires a single 5V ±10% power supply. The memory is available in various package types, including 48-pin DIP, LCC, and ceramic flatpack, as well as 52-pin PLCC and 64-pin TQFP. The product is compliant with military specifications (MIL-PRF-38535 QML) and is available in an industrial temperature range of -40°C to +85°C for selected speeds. The IDT7130 can function as a master dual-port RAM, allowing for easy expansion of data bus width when paired with the IDT7140 slave device.

Datasheet Summary
Powered by GS/AI

The 7130LA55J8/2930 is a high-speed 1K x 8 dual-port static SRAM designed for asynchronous memory access. It operates with a maximum access time of 55 ns and is suitable for commercial applications. The device features battery backup operation with 2V data retention capability, making it ideal for low-power applications. It is TTL-compatible and requires a single 5V ±10% power supply. The memory is available in various package types, including 48-pin DIP, LCC, and ceramic flatpack, as well as 52-pin PLCC and 64-pin TQFP. The product is compliant with military specifications (MIL-PRF-38535 QML) and is available in an industrial temperature range of -40°C to +85°C for selected speeds. The IDT7130 can function as a master dual-port RAM, allowing for easy expansion of data bus width when paired with the IDT7140 slave device.

Suppliers

Company
Product
Description
Supplier Links
Memory - 7130LA55J8/2930-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 52-PLCC (19.13x19.13)

Buy Now
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site Datasheet
Memory - 7130LA55J8/2930 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 52-PLCC (19.13x19.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 7130LA55J8/2930 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
7130LA55J8/2930
Integrated Circuits (ICs) - Memory 7130LA55J8/2930
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7130LA55J8/2930-ND 7130LA55J8/2930 7130LA55J8/2930 7130LA55J8/2930
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 52-LCC (J-Lead) 52-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - CY62127DV30LL-55ZXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
3 suppliers
Memory - 7164S35YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 64 kbits
View Details