SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 20ns 52-PLCC (19.13x19.13)
IC SRAM 8KBIT PARALLEL 52PLCC Product overview: 7130LA20JG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7130LA20JG can be used for catalog matching and distributor lookup.
IC SRAM 8KBIT PARALLEL 52PLCC
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 20 ns 52-PLCC (19.13x19.13)
IC SRAM 8KBIT PARALLEL 52PLCC
SRAM, 8KBIT, 1KX8BIT, 20NS, PLCC-52; Memory Size:8Kbit; SRAM Memory Configuration:1K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:PLCC; No. of Pins:52Pins; Access Time:20ns; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1436-5-ND | 774-7130LA20JG | 7130LA20JG | 7130LA20JG | 7130LA20JG | 47AC2646 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Sram, 8Kbit, 1Kx8Bit, 20Ns, Plcc-52; Memory Size Renesas |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | ||
| Package Type | 52-LCC (J-Lead) | Tube | 52-LCC (J-Lead) | PLCC | ||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 0degC ~ 70degC (TA) | ||
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns |