Renesas Electronics Corporation Memory 71124S15YG8

Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ
Request a Quote
Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 71124S15YG8 is a high-speed CMOS static RAM with a capacity of 1,048,576 bits, organized as 128K x 8. It features a JEDEC revolutionary pinout that minimizes noise through a center power and ground configuration. The device offers equal access and cycle times of 15 nanoseconds for commercial applications, with a low power consumption mode available via chip deselect. It operates from a single 5V supply and is fully static, requiring no clocks or refresh cycles for operation. The memory is packaged in a 32-pin 400 mil Plastic SOJ, making it suitable for various applications where space and performance are critical. The 71124S15YG8 is TTL-compatible for bidirectional inputs and outputs, ensuring ease of integration into existing systems.

Datasheet Summary
Powered by GS/AI

The 71124S15YG8 is a high-speed CMOS static RAM with a capacity of 1,048,576 bits, organized as 128K x 8. It features a JEDEC revolutionary pinout that minimizes noise through a center power and ground configuration. The device offers equal access and cycle times of 15 nanoseconds for commercial applications, with a low power consumption mode available via chip deselect. It operates from a single 5V supply and is fully static, requiring no clocks or refresh cycles for operation. The memory is packaged in a 32-pin 400 mil Plastic SOJ, making it suitable for various applications where space and performance are critical. The 71124S15YG8 is TTL-compatible for bidirectional inputs and outputs, ensuring ease of integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
Memory - 71124S15YG8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71124S15YG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71124S15YG8
Integrated Circuits (ICs) - Memory - Memory 71124S15YG8
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site Datasheet
Memory - 71124S15YG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71124S15YG8-ND 71124S15YG8 71124S15YG8 71124S15YG8
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-BSOJ (0.400"", 10.16mm Width)" 32-BSOJ (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - CY14B256K-SP45XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
3 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details