IC SRAM 16KBIT PARALLEL 52PLCC Product overview: 71321LA20JG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71321LA20JG can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 20ns 52-PLCC (19.13x19.13)
Manufacturer: Renesas Electronics America
Win Source Part Number: 857056-71321LA20JG
Features: Memory IC 20 ns
Package: Tube
Family Name: IDT71321
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 71321LA20JG-ND, IDT71321LA20JG-ND, 800-3615-5, IDT71321LA20JG
IC SRAM 16KBIT PARALLEL 52PLCC
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 20 ns 52-PLCC (19.13x19.13)
SRAM, 16KBIT, 0 TO 70 DEG C ROHS COMPLIANT: YES
IC SRAM 16KBIT PARALLEL 52PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71321LA20JG | 800-3615-5-ND | 857056-71321LA20JG | 71321LA20JG | 71321LA20JG | 85AJ8473 | 71321LA20JG |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - 71321LA20JG | Integrated Circuits (ICs) - Memory - Memory | Memory | Sram, 16Kbit, 0 To 70 Deg C Rohs Compliant Renesas | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | ||||
| Cycle Time | 20 ns | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |