IC SRAM 8KBIT PARALLEL 52PLCC Product overview: 7130LA35J8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7130LA35J8 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 920931-7130LA35J8
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 35 ns 52-PLCC (19.13x19.13)
Package: Reel - TR
Package: 52-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT7130
Categories: Integrated Circuits (ICs)
Case / Package: 52-PLCC (19.13x19.13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7130LA35J8, IDT7130LA35J8-ND
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 35ns 52-PLCC (19.13x19.13)
IC SRAM 8KBIT PARALLEL 52PLCC
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 35 ns 52-PLCC (19.13x19.13)
IC SRAM 8KBIT PARALLEL 52PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-7130LA35J8 | 920931-7130LA35J8 | 7130LA35J8-ND | 7130LA35J8 | 7130LA35J8 | 7130LA35J8 |
| Product Name | Memory IC and Storage Component | Memory - SRAM - 7130LA35J8 | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 35 ns | 35 ns | 35 ns | |||
| Cycle Time | 35 ns | 35 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |