SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 20ns 44-SOJ
IC SRAM 1MBIT PARALLEL 44SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 44-SOJ
IC SRAM 1MBIT PARALLEL 44SOJ
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1409-5-ND | 71016S20YG | 71016S20YG | 71016S20YG |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | "44-BSOJ (0.400"", 10.16mm Width)" | 44-BSOJ (0.400\", 10.16mm Width) |