SRAM - Dual Port, Synchronous Memory IC 512Kb (32K x 16) Parallel 7.5ns 128-TQFP (14x20)
IC SRAM 512KBIT PARALLEL 128TQFP
SRAM - Dual Port, Synchronous Memory IC 512Kbit Parallel 7.5 ns 128-TQFP (14x20)
IC SRAM 512KBIT PARALLEL 128TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V9279S7PRFI-ND | 70V9279S7PRFI | 70V9279S7PRFI | 70V9279S7PRFI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TQFP; 128-LQFP | QFP; 128-LQFP | ||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount |