Renesas Electronics Corporation Memory 7133SA20G

Description
IC SRAM 32KBIT PARALLEL 68PGA
Description
IC SRAM 32KBIT PARALLEL 68PGA
Datasheet
Datasheet Summary
Powered by GS/AI

The 7133SA20G is a high-speed 2K x 16 dual-port static RAM designed for asynchronous operation. It features a maximum access time of 20 ns and operates with a single 5V (±10%) power supply. The device is suitable for commercial applications and offers low power consumption, with typical active power of 1150 mW and standby power of 5 mW. It supports independent, asynchronous access for reads and writes, making it versatile for various applications. The 7133SA20G can be used as a stand-alone dual-port RAM or in conjunction with the IDT7143 as a master/slave configuration for wider data bus applications. It is available in multiple package types, including a 68-pin PGA, and is compliant with military specifications for high reliability. The device also supports battery backup operation with 2V data retention, making it suitable for low-power applications.

Datasheet Summary
Powered by GS/AI

The 7133SA20G is a high-speed 2K x 16 dual-port static RAM designed for asynchronous operation. It features a maximum access time of 20 ns and operates with a single 5V (±10%) power supply. The device is suitable for commercial applications and offers low power consumption, with typical active power of 1150 mW and standby power of 5 mW. It supports independent, asynchronous access for reads and writes, making it versatile for various applications. The 7133SA20G can be used as a stand-alone dual-port RAM or in conjunction with the IDT7143 as a master/slave configuration for wider data bus applications. It is available in multiple package types, including a 68-pin PGA, and is compliant with military specifications for high reliability. The device also supports battery backup operation with 2V data retention, making it suitable for low-power applications.

Suppliers

Company
Product
Description
Supplier Links
IC SRAM 32KBIT PARALLEL 68PGA

IC SRAM 32KBIT PARALLEL 68PGA

Supplier's Site Datasheet
Memory - 7133SA20G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 20 ns 68-PGA (29.46x29.46)

SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 20 ns 68-PGA (29.46x29.46)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7133SA20G
Integrated Circuits (ICs) - Memory - Memory 7133SA20G
IC SRAM 32KBIT PARALLEL 68PGA

IC SRAM 32KBIT PARALLEL 68PGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 7133SA20G 7133SA20G 7133SA20G
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 20 ns 20 ns
Density 32 kbits 32 kbits 32 kbits
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Pins 128
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details