Renesas Electronics Corporation Integrated Circuits (ICs) Memory Memory 7130LA25JGI8

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Product Status: Active Memory Type: Volatile Memory Format: SRAM Technology: SRAM - Dual Port, Asynchronous Memory Size: 8Kbit Memory Organization: 1K x 8
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Product Status: Active Memory Type: Volatile Memory Format: SRAM Technology: SRAM - Dual Port, Asynchronous Memory Size: 8Kbit Memory Organization: 1K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Product Status: Active Memory Type: Volatile Memory Format: SRAM Technology: SRAM - Dual Port, Asynchronous Memory Size: 8Kbit Memory Organization: 1K x 8

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR)
Product Status: Active
Memory Type: Volatile
Memory Format: SRAM
Technology: SRAM - Dual Port, Asynchronous
Memory Size: 8Kbit
Memory Organization: 1K x 8

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-7130LA25JGI8
Memory IC and Storage Component 774-7130LA25JGI8
IC SRAM 8KBIT PARALLEL 52PLCC Product overview: 7130LA25JGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7130LA25JGI8 can be used for catalog matching and distributor lookup.

IC SRAM 8KBIT PARALLEL 52PLCC Product overview: 7130LA25JGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7130LA25JGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 800-7130LA25JGI8DKR-ND - DigiKey
Thief River Falls, MN, United States
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Buy Now
Memory - 800-7130LA25JGI8TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 25ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 25ns 52-PLCC (19.13x19.13)

Buy Now
Memory - 800-7130LA25JGI8CT-ND - DigiKey
Thief River Falls, MN, United States
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Buy Now
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site Datasheet
Memory - 7130LA25JGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 25 ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 25 ns 52-PLCC (19.13x19.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7130LA25JGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7130LA25JGI8
Integrated Circuits (ICs) - Memory - Memory 7130LA25JGI8
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site Datasheet
Sram, 8Kbit, -40 To 85Deg C Rohs Compliant Renesas - 66AH8543 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 8Kbit, -40 To 85Deg C Rohs Compliant Renesas
66AH8543
Sram, 8Kbit, -40 To 85Deg C Rohs Compliant Renesas 66AH8543
SRAM, 8KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

SRAM, 8KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-7130LA25JGI8 800-7130LA25JGI8DKR-ND 7130LA25JGI8 7130LA25JGI8 7130LA25JGI8 7130LA25JGI8 66AH8543
Product Name Integrated Circuits (ICs) Memory Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Sram, 8Kbit, -40 To 85Deg C Rohs Compliant Renesas
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM - Dual Port, Asynchronous; SRAM Chip SRAM Chip
Access Time 25 ns 25 ns 25 ns 25 ns
Cycle Time 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - CY14ME064Q2B-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers