Integrated Device Technology 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S12YGI

Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet
Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout - 71024S12YGI - Integrated Device Technology
San Jose, CA, USA
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout
71024S12YGI
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S12YGI
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1320425-71024S12YGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320425-71024S12YGI
Integrated Circuits (ICs) - Memory - Memory 1320425-71024S12YGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1320425-71024S12YGI Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12 ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 32-SOJ Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-BSOJ (0.400", 10.16mm Width) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 70 HTSUS: 8542.32.0041 Other Part Number: 2156-71024S12YGI,IDT IDT71024S12YGI Base Product Number: 71024S

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1320425-71024S12YGI
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12 ns
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 32-SOJ
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-BSOJ (0.400", 10.16mm Width)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 70
HTSUS: 8542.32.0041
Other Part Number: 2156-71024S12YGI,IDTIDT71024S12YGI
Base Product Number: 71024S

Buy Now Datasheet
Memory - 71024S12YGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 71024S12YGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
71024S12YGI
Integrated Circuits (ICs) - Memory 71024S12YGI
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site

Technical Specifications

  Integrated Device Technology Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71024S12YGI 1320425-71024S12YGI 71024S12YGI 71024S12YGI
Product Name 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 12 ns 12 ns 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1024 kbits 1000 kbits 1000 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory IC and Storage Component - 774-CY14B116N-BA25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
3 suppliers