Renesas Electronics Corporation Memory 7132SA100J8

Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 100ns 52-PLCC (19.13x19.13)
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 100ns 52-PLCC (19.13x19.13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 7132SA100J8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 100ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 100ns 52-PLCC (19.13x19.13)

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-7132SA100J8
Memory IC and Storage Component 774-7132SA100J8
IC SRAM 16KBIT PARALLEL 52PLCC Product overview: 7132SA100J8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7132SA100J8 can be used for catalog matching and distributor lookup.

IC SRAM 16KBIT PARALLEL 52PLCC Product overview: 7132SA100J8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7132SA100J8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 16KBIT PARALLEL 52PLCC

IC SRAM 16KBIT PARALLEL 52PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7132SA100J8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7132SA100J8
Integrated Circuits (ICs) - Memory - Memory 7132SA100J8
IC SRAM 16KBIT PARALLEL 52PLCC

IC SRAM 16KBIT PARALLEL 52PLCC

Supplier's Site
Memory - 7132SA100J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 100 ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 100 ns 52-PLCC (19.13x19.13)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7132SA100J8-ND 774-7132SA100J8 7132SA100J8 7132SA100J8 7132SA100J8
Product Name Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 52-LCC (J-Lead) Tape & Reel (TR) 52-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
 - 27S29DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers