SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71024S12YGI8-ND | 71024S12YGI8 | 71024S12YGI8 | 71024S12YGI8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | "32-BSOJ (0.400"", 10.16mm Width)" | 32-BSOJ (0.400\", 10.16mm Width) |