Renesas Electronics Corporation Memory 7133LA25JGI

Description
SRAM - Dual Port, Asynchronous Memory IC 32Kb (2K x 16) Parallel 25ns 68-PLCC (24.21x24.21)
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 32Kb (2K x 16) Parallel 25ns 68-PLCC (24.21x24.21)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 7133LA25JGI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 32Kb (2K x 16) Parallel 25ns 68-PLCC (24.21x24.21)

SRAM - Dual Port, Asynchronous Memory IC 32Kb (2K x 16) Parallel 25ns 68-PLCC (24.21x24.21)

Buy Now
Sram, 32Kbit, 2Kx16Bit, 25Ns, Plcc-68; Memory Size Renesas - 47AC2653 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 32Kbit, 2Kx16Bit, 25Ns, Plcc-68; Memory Size Renesas
47AC2653
Sram, 32Kbit, 2Kx16Bit, 25Ns, Plcc-68; Memory Size Renesas 47AC2653
SRAM, 32KBIT, 2KX16BIT, 25NS, PLCC-68; Memory Size:32Kbit; SRAM Memory Configuration:2K x 16bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:PLCC; No. of Pins:68Pins; Access Time:25ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 32KBIT, 2KX16BIT, 25NS, PLCC-68; Memory Size:32Kbit; SRAM Memory Configuration:2K x 16bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:PLCC; No. of Pins:68Pins; Access Time:25ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
IC SRAM 32KBIT PARALLEL 68PLCC

IC SRAM 32KBIT PARALLEL 68PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7133LA25JGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7133LA25JGI
Integrated Circuits (ICs) - Memory - Memory 7133LA25JGI
IC SRAM 32KBIT PARALLEL 68PLCC

IC SRAM 32KBIT PARALLEL 68PLCC

Supplier's Site
Memory - 7133LA25JGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 25 ns 68-PLCC (24.21x24.21)

SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 25 ns 68-PLCC (24.21x24.21)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7133LA25JGI-ND 47AC2653 7133LA25JGI 7133LA25JGI 7133LA25JGI
Product Name Memory Sram, 32Kbit, 2Kx16Bit, 25Ns, Plcc-68; Memory Size Renesas Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 68-LCC (J-Lead) PLCC 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V 68-LCC (J-Lead) 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 71016S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details