Renesas Electronics Corporation Memory 7130SA25J8

Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 25ns 52-PLCC (19.13x19.13)
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 25ns 52-PLCC (19.13x19.13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 7130SA25J8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 25ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 25ns 52-PLCC (19.13x19.13)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - 7130SA25J8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7130SA25J8
Integrated Circuits (ICs) - Memory - Memory 7130SA25J8
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site Datasheet
Memory - 7130SA25J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 25 ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 25 ns 52-PLCC (19.13x19.13)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7130SA25J8-ND 7130SA25J8 7130SA25J8 7130SA25J8
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 52-LCC (J-Lead) 52-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory IC and Storage Component - 774-CY62126DV30L-55ZSXE - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 55 ns
Cycle Time 55 ns
View Details
3 suppliers
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details