SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ
SRAM, 1MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES
IC SRAM 1MBIT PARALLEL 32SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2113-ND | 42AH2722 | 71024S12TYG | 71024S12TYG | 71024S12TYG |
| Product Name | Memory | Sram, 1Mbit, 0 To 70Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | "32-BSOJ (0.300"", 7.62mm Width)" | 32-BSOJ (0.300\", 7.62mm Width) |