IC SRAM 32KBIT PARALLEL 68PLCC
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 35 ns 68-PLCC (24.21x24.21)
IC SRAM 32KBIT PARALLEL 68PLCC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7133LA35JI | 7133LA35JI | 7133LA35JI |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Cycle Time | 35 ns | ||
| Density | 32 kbits | 32 kbits | 32 kbits |
| Supply Voltage | Surface Mount | 4.5V ~ 5.5V |