SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 48-PDIP
IC SRAM 8KBIT PARALLEL 48DIP Product overview: 7130LA55PDGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7130LA55PDGI can be used for catalog matching and distributor lookup.
IC SRAM 8KBIT PARALLEL 48DIP
IC SRAM 8KBIT PARALLEL 48DIP
IC SRAM 8KBIT PARALLEL 48DIP
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 48-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7130LA55PDGI-ND | 774-7130LA55PDGI | 7130LA55PDGI | 7130LA55PDGI | 7130LA55PDGI | 7130LA55PDGI |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "48-DIP (0.600"", 15.24mm)" | Tube | DIP; 48-DIP (0.600", 15.24mm) | DIP; 48-DIP (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | Through Hole | 4.5V ~ 5.5V | 4.5V ~ 5.5V |