SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 35ns 48-SIDE BRAZED
IC SRAM 8KBIT PARALLEL SB48
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 35 ns 48-SIDE BRAZED
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7130SA35C-ND | 7130SA35C | 7130SA35C | 7130SA35C |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "48-DIP (0.600"", 15.24mm)" | DIP; 48-DIP (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | Through Hole | 4.5V ~ 5.5V |