The 71016S15YGI8 is a 1 Megabit (64K x 16-bit) high-speed CMOS Static RAM from Quarktwin Technology Ltd. It features a fast access time of 15 ns and operates with a single 5V supply. The device utilizes fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles, which simplifies integration into various applications. It is packaged in a 44-pin Plastic SOJ format, suitable for both commercial and industrial temperature ranges, with operational temperatures from 0°C to 70°C for commercial and -40°C to 85°C for industrial applications. The memory supports TTL-compatible bidirectional data inputs and outputs, and includes chip select and output enable pins for flexible control. Low power consumption is achieved through chip deselect functionality, making it a viable option for power-sensitive designs.
IC SRAM 1MBIT PARALLEL 44SOJ Product overview: 71016S15YGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71016S15YGI8 can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 44-SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 44-SOJ
SRAM, 1MBIT, -40 TO 85 DEG C ROHS COMPLIANT: YES
IC SRAM 1MBIT PARALLEL 44SOJ
IC SRAM 1MBIT PARALLEL 44SOJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71016S15YGI8 | 800-1407-2-ND | 71016S15YGI8 | 85AJ8465 | 71016S15YGI8 | 71016S15YGI8 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Sram, 1Mbit, -40 To 85 Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 15 ns | 15 ns | 15 ns | |||
| Cycle Time | 15 ns | 15 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |