Renesas Electronics Corporation Memory 71321LA20PF

Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 20ns 64-TQFP (14x14)
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 20ns 64-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 71321LA20PF is a high-speed 2K x 8 dual-port static RAM designed for asynchronous memory applications. It features a maximum access time of 20 ns for commercial applications and operates with a typical power consumption of 325 mW during active use and 1 mW in standby mode. This memory device supports independent, asynchronous access for reads and writes, making it suitable for interprocessor communications. It includes internal interrupt logic and can be configured as a master or slave in multi-port systems, allowing for easy expansion of data bus width. The device is compatible with a single 5V power supply and is available in various package types, including 52-pin PLCC and 64-pin TQFP. Additionally, it offers battery backup operation with 2V data retention capability, making it suitable for low-power applications. The industrial temperature range for this part is -40°C to +85°C, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The 71321LA20PF is a high-speed 2K x 8 dual-port static RAM designed for asynchronous memory applications. It features a maximum access time of 20 ns for commercial applications and operates with a typical power consumption of 325 mW during active use and 1 mW in standby mode. This memory device supports independent, asynchronous access for reads and writes, making it suitable for interprocessor communications. It includes internal interrupt logic and can be configured as a master or slave in multi-port systems, allowing for easy expansion of data bus width. The device is compatible with a single 5V power supply and is available in various package types, including 52-pin PLCC and 64-pin TQFP. Additionally, it offers battery backup operation with 2V data retention capability, making it suitable for low-power applications. The industrial temperature range for this part is -40°C to +85°C, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - 71321LA20PF-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 20ns 64-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 20ns 64-TQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - 71321LA20PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71321LA20PF
Integrated Circuits (ICs) - Memory - Memory 71321LA20PF
IC SRAM 16KBIT PARALLEL 64TQFP

IC SRAM 16KBIT PARALLEL 64TQFP

Supplier's Site
Memory - 71321LA20PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 20 ns 64-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 20 ns 64-TQFP (14x14)

Buy Now Datasheet
IC SRAM 16KBIT PARALLEL 64TQFP

IC SRAM 16KBIT PARALLEL 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71321LA20PF-ND 71321LA20PF 71321LA20PF 71321LA20PF
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TQFP; 64-LQFP QFP; 64-LQFP
Supply Voltage 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Memory - 8 909 002 174 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details