SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 35ns 64-TQFP (10x10)
IC SRAM 8KBIT PARALLEL 64TQFP
IC SRAM 8KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 35 ns 64-TQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7130LA35TF-ND | 7130LA35TF | 7130LA35TF | 7130LA35TF |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 64-LQFP | QFP; 64-LQFP | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |