SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: 71016S12PHG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71016S12PHG8 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1039939-71016S12PHG8
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 12 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS61C6416AL-12TLI; IS61C6416AL-12TLI-TR
ECCN: 3A991B2B
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: 800-1402-6,800-1402-
Base Product Number: 71016S
SRAM, 1MBIT, 0 TO 70 DEG C ROHS COMPLIANT: YES
IC SRAM 1MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1402-2-ND | 774-71016S12PHG8 | 1039939-71016S12PHG8 | 85AJ8463 | 71016S12PHG8 | 71016S12PHG8 | 71016S12PHG8 |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Sram, 1Mbit, 0 To 70 Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |||
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | TSOP; Tape & Reel (TR) | 44-TSOP (0.400\", 10.16mm Width) |