SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 28-PDIP
IC SRAM 256KBIT PARALLEL 28DIP Product overview: 71256SA20TPG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71256SA20TPG can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 256Kbit Parallel 20 ns 28-PDIP
IC SRAM 256KBIT PARALLEL 28DIP
IC SRAM 256KBIT PARALLEL 28DIP
IC SRAM 256KBIT PARALLEL 28DIP
SRAM, 256KBIT, 0 TO 70DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1430-5-ND | 774-71256SA20TPG | 71256SA20TPG | 71256SA20TPG | 71256SA20TPG | 71256SA20TPG | 42AH2728 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Sram, 256Kbit, 0 To 70Deg C Rohs Compliant Renesas |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | DIP; "28-DIP (0.300"", 7.62mm)" | Tube | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300", 7.62mm) | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 0degC ~ 70degC (TA) |