Win Source Part Number: 1316265-7133LA25PFGI
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 32Kb (2K x 16)
Access Time: 25 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: 7133LA
SRAM - Dual Port, Asynchronous Memory IC 32Kb (2K x 16) Parallel 25ns 100-TQFP (14x14)
IC SRAM 32KBIT PARALLEL 100TQFP Product overview: 7133LA25PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7133LA25PFGI8 can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 25 ns 100-TQFP (14x14)
IC SRAM 32KBIT PARALLEL 100TQFP
IC SRAM 32KBIT PARALLEL 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1316265-7133LA25PFGI8 | 7133LA25PFGI8-ND | 774-7133LA25PFGI8 | 7133LA25PFGI8 | 7133LA25PFGI8 | 7133LA25PFGI8 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | ||
| Cycle Time | 25 ns | 25 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |