Renesas Electronics Corporation Memory 71321LA55TFG

Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 64-TQFP
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 64-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 71321LA55TFG-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 64-TQFP

SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 64-TQFP

Buy Now
Sram, 16Kbit, 2Kx8Bit, 55Ns, Stqfp-64; Memory Size Renesas - 47AC2650 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 16Kbit, 2Kx8Bit, 55Ns, Stqfp-64; Memory Size Renesas
47AC2650
Sram, 16Kbit, 2Kx8Bit, 55Ns, Stqfp-64; Memory Size Renesas 47AC2650
SRAM, 16KBIT, 2KX8BIT, 55NS, STQFP-64; Memory Size:16Kbit; SRAM Memory Configuration:2K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:TQFP; No. of Pins:64Pins; Access Time:55ns; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes

SRAM, 16KBIT, 2KX8BIT, 55NS, STQFP-64; Memory Size:16Kbit; SRAM Memory Configuration:2K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:TQFP; No. of Pins:64Pins; Access Time:55ns; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 71321LA55TFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 55 ns 64-TQFP

SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 55 ns 64-TQFP

Buy Now Datasheet
IC SRAM 16KBIT PARALLEL 64TQFP

IC SRAM 16KBIT PARALLEL 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71321LA55TFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71321LA55TFG
Integrated Circuits (ICs) - Memory - Memory 71321LA55TFG
IC SRAM 16KBIT PARALLEL 64TQFP

IC SRAM 16KBIT PARALLEL 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71321LA55TFG-ND 47AC2650 71321LA55TFG 71321LA55TFG 71321LA55TFG
Product Name Memory Sram, 16Kbit, 2Kx8Bit, 55Ns, Stqfp-64; Memory Size Renesas Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type TQFP; 64-LQFP TQFP QFP; 64-LQFP
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-CY14B116L-ZS25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
5 suppliers