Renesas Electronics Corporation Integrated Circuits (ICs) Memory Memory 7130LA25TFGI

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Memory Memory Package: Tray Product Status: Active Memory Type: Volatile Memory Format: SRAM Technology: SRAM - Dual Port, Asynchronous Memory Size: 8Kbit Memory Organization: 1K x 8 Memory Interface: Parallel
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Memory Memory Package: Tray Product Status: Active Memory Type: Volatile Memory Format: SRAM Technology: SRAM - Dual Port, Asynchronous Memory Size: 8Kbit Memory Organization: 1K x 8 Memory Interface: Parallel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Memory Memory Package: Tray Product Status: Active Memory Type: Volatile Memory Format: SRAM Technology: SRAM - Dual Port, Asynchronous Memory Size: 8Kbit Memory Organization: 1K x 8 Memory Interface: Parallel

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Memory Memory
Package: Tray
Product Status: Active
Memory Type: Volatile
Memory Format: SRAM
Technology: SRAM - Dual Port, Asynchronous
Memory Size: 8Kbit
Memory Organization: 1K x 8
Memory Interface: Parallel

Buy Now
Memory - 800-1438-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 25ns 64-TQFP (10x10)

SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 25ns 64-TQFP (10x10)

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-7130LA25TFGI
Memory IC and Storage Component 774-7130LA25TFGI
IC SRAM 8KBIT PARALLEL 64TQFP Product overview: 7130LA25TFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7130LA25TFGI can be used for catalog matching and distributor lookup.

IC SRAM 8KBIT PARALLEL 64TQFP Product overview: 7130LA25TFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7130LA25TFGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7130LA25TFGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7130LA25TFGI
Integrated Circuits (ICs) - Memory - Memory 7130LA25TFGI
IC SRAM 8KBIT PARALLEL 64TQFP

IC SRAM 8KBIT PARALLEL 64TQFP

Supplier's Site
IC SRAM 8KBIT PARALLEL 64TQFP

IC SRAM 8KBIT PARALLEL 64TQFP

Supplier's Site Datasheet
Memory - 7130LA25TFGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 25 ns 64-TQFP (10x10)

SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 25 ns 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-1438-ND 774-7130LA25TFGI 7130LA25TFGI 7130LA25TFGI 7130LA25TFGI
Product Name Integrated Circuits (ICs) Memory Memory Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP; 64-LQFP QFP; Tray QFP; 64-LQFP
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 64-LQFP 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14B104L-BA25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
Memory - 71V016SA10BF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details