Renesas Electronics Corporation Memory 7132SA55CB

Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 48-SIDE BRAZED
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 48-SIDE BRAZED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 7132SA55CB-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 48-SIDE BRAZED

SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 48-SIDE BRAZED

Buy Now
Memory IC and Storage Component - 774-7132SA55CB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7132SA55CB
Memory IC and Storage Component 774-7132SA55CB
IC SRAM 16KBIT PARALLEL SB48 Product overview: 7132SA55CB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7132SA55CB can be used for catalog matching and distributor lookup.

IC SRAM 16KBIT PARALLEL SB48 Product overview: 7132SA55CB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7132SA55CB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - 7132SA55CB - 907798-7132SA55CB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7132SA55CB
907798-7132SA55CB
Memory - SRAM - 7132SA55CB 907798-7132SA55CB
Manufacturer: Renesas Electronics America Win Source Part Number: 907798-7132SA55CB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55 ns 48-SIDE BRAZED Package: 48-DIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Family Name: 7132SA55 Categories: Integrated Circuits (ICs) Case / Package: 48-SIDE BRAZED ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7132SA55CB, IDT7132SA55CB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 907798-7132SA55CB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55 ns 48-SIDE BRAZED
Package: 48-DIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Family Name: 7132SA55
Categories: Integrated Circuits (ICs)
Case / Package: 48-SIDE BRAZED
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7132SA55CB, IDT7132SA55CB-ND

Buy Now Datasheet
Memory - 7132SA55CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 55 ns 48-SIDE BRAZED

SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 55 ns 48-SIDE BRAZED

Buy Now Datasheet
IC SRAM 16KBIT PARALLEL SB48

IC SRAM 16KBIT PARALLEL SB48

Supplier's Site Datasheet
IC SRAM 16KBIT PARALLEL SB48

IC SRAM 16KBIT PARALLEL SB48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7132SA55CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7132SA55CB
Integrated Circuits (ICs) - Memory - Memory 7132SA55CB
IC SRAM 16KBIT PARALLEL SB48

IC SRAM 16KBIT PARALLEL SB48

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7132SA55CB-ND 774-7132SA55CB 907798-7132SA55CB 7132SA55CB 7132SA55CB 7132SA55CB 7132SA55CB
Product Name Memory Memory IC and Storage Component Memory - SRAM - 7132SA55CB Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM - Dual Port, Asynchronous; SRAM Chip Volatile; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; "48-DIP (0.600"", 15.24mm)" Tube 48-SIDE BRAZED DIP; 48-DIP (0.600\", 15.24mm) DIP; 48-DIP (0.600", 15.24mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 71V124SA12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details