Renesas Electronics Corporation Memory 7130SA55J8/2594

Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 52-PLCC (19.13x19.13)
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 52-PLCC (19.13x19.13)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7130SA55J8/2594 is a high-speed 1K x 8 dual-port static SRAM from Quarktwin Technology Ltd. designed for asynchronous memory applications. It operates with a maximum access time of 55 ns and is available in various temperature grades, including commercial, industrial, and military specifications. The device supports a single 5V power supply and features low power consumption, with typical active power at 550mW and standby power as low as 1mW for low-power versions. This SRAM is suitable for applications requiring independent access to memory locations from two ports, allowing for simultaneous read and write operations. It includes on-chip port arbitration logic and supports battery backup operation for data retention at 2V. The product is available in multiple package types, including 48-pin DIP, LCC, and various flatpack configurations, making it versatile for different design requirements. Compliance with military standards (MIL-PRF-38535 QML) ensures reliability for critical applications.

Datasheet Summary
Powered by GS/AI

The 7130SA55J8/2594 is a high-speed 1K x 8 dual-port static SRAM from Quarktwin Technology Ltd. designed for asynchronous memory applications. It operates with a maximum access time of 55 ns and is available in various temperature grades, including commercial, industrial, and military specifications. The device supports a single 5V power supply and features low power consumption, with typical active power at 550mW and standby power as low as 1mW for low-power versions. This SRAM is suitable for applications requiring independent access to memory locations from two ports, allowing for simultaneous read and write operations. It includes on-chip port arbitration logic and supports battery backup operation for data retention at 2V. The product is available in multiple package types, including 48-pin DIP, LCC, and various flatpack configurations, making it versatile for different design requirements. Compliance with military standards (MIL-PRF-38535 QML) ensures reliability for critical applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 7130SA55J8/2594-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 52-PLCC (19.13x19.13)

Buy Now
Memory - 7130SA55J8/2594 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 52-PLCC (19.13x19.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 7130SA55J8/2594 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
7130SA55J8/2594
Integrated Circuits (ICs) - Memory 7130SA55J8/2594
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7130SA55J8/2594-ND 7130SA55J8/2594 7130SA55J8/2594 7130SA55J8/2594
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 52-LCC (J-Lead) 52-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164S25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details