Renesas Electronics Corporation Memory 7132SA35C

Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 35ns 48-SIDE BRAZED
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 35ns 48-SIDE BRAZED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7132SA35C is a high-speed 2K x 8 dual-port static RAM designed for asynchronous memory applications. It operates with a maximum access time of 35 ns and is suitable for commercial temperature ranges. The device features low power consumption, with typical active power usage of 325 mW and standby power of 5 mW. It supports independent, asynchronous access for reads and writes, making it ideal for systems requiring simultaneous data access from multiple sources. The memory is packaged in a 48-pin side-brazed configuration and is TTL-compatible, operating on a single 5V power supply. Additionally, it is compliant with military specifications (MIL-PRF-38535 QML), ensuring reliability in demanding environments. The product is also available in green options, catering to environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The 7132SA35C is a high-speed 2K x 8 dual-port static RAM designed for asynchronous memory applications. It operates with a maximum access time of 35 ns and is suitable for commercial temperature ranges. The device features low power consumption, with typical active power usage of 325 mW and standby power of 5 mW. It supports independent, asynchronous access for reads and writes, making it ideal for systems requiring simultaneous data access from multiple sources. The memory is packaged in a 48-pin side-brazed configuration and is TTL-compatible, operating on a single 5V power supply. Additionally, it is compliant with military specifications (MIL-PRF-38535 QML), ensuring reliability in demanding environments. The product is also available in green options, catering to environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Memory - 7132SA35C-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 35ns 48-SIDE BRAZED

SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 35ns 48-SIDE BRAZED

Buy Now
Memory - 7132SA35C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 35 ns 48-SIDE BRAZED

SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 35 ns 48-SIDE BRAZED

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7132SA35C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7132SA35C
Integrated Circuits (ICs) - Memory - Memory 7132SA35C
IC SRAM 16KBIT PARALLEL SB48

IC SRAM 16KBIT PARALLEL SB48

Supplier's Site
IC SRAM 16KBIT PARALLEL SB48

IC SRAM 16KBIT PARALLEL SB48

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7132SA35C-ND 7132SA35C 7132SA35C 7132SA35C
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "48-DIP (0.600"", 15.24mm)" DIP; 48-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3696-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details