IC SRAM 256KBIT PARALLEL 28DIP Product overview: 71256SA25TPG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71256SA25TPG can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 25ns 28-PDIP
SRAM - Asynchronous Memory IC 256Kbit Parallel 25 ns 28-PDIP
IC SRAM 256KBIT PARALLEL 28DIP
SRAM, 256KBIT, 0 TO 70DEG C ROHS COMPLIANT: YES
IC SRAM 256KBIT PARALLEL 28DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71256SA25TPG | 800-1433-5-ND | 71256SA25TPG | 71256SA25TPG | 66AH8541 | 71256SA25TPG |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Sram, 256Kbit, 0 To 70Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Access Time | 25 ns | 25 ns | 25 ns | |||
| Cycle Time | 25 ns | 25 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |