The 71024S15YGI is a high-speed CMOS static RAM memory chip from Quarktwin Technology Ltd., featuring a capacity of 1 Megabit organized as 128K x 8 bits. It operates with access and cycle times of 15 nanoseconds, making it suitable for applications requiring fast data retrieval. The device supports both commercial (0°C to +70°C) and industrial (-40°C to +85°C) temperature ranges, providing flexibility for various environments. This memory chip includes two chip select inputs and one output enable pin, facilitating easy integration into systems. It is TTL-compatible, allowing for direct interfacing with other TTL devices. The 71024S15YGI is available in 32-pin 300 mil and 400 mil Plastic SOJ packages, and it features low power consumption when deselected, which can be advantageous for power-sensitive applications. The device is designed for asynchronous operation, eliminating the need for clocks or refresh cycles, thus simplifying system design.
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: 71024S15YGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71024S15YGI can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71024S15YGI | 800-2116-ND | 71024S15YGI | 71024S15YGI | 71024S15YGI |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 15 ns | 15 ns | 15 ns | ||
| Cycle Time | 15 ns | 15 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |