Integrated Device Technology 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S12YG

Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet
Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout - 71024S12YG - Integrated Device Technology
San Jose, CA, USA
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout
71024S12YG
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S12YG
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71024S12YG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71024S12YG
Integrated Circuits (ICs) - Memory - Memory 71024S12YG
71024 - STATIC RAM 1 MEG (64K X

71024 - STATIC RAM 1 MEG (64K X

Supplier's Site

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 71024S12YG 71024S12YG
Product Name 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Access Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1024 kbits 1000 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75902S85BGG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.5 ns
Density 18000 kbits
View Details
Memory IC and Storage Component - 774-CY62126DV30LL-55ZXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 55 ns
Cycle Time 55 ns
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details