The 7130SA100J8 is a high-speed 1K x 8 dual-port static SRAM from Quarktwin Technology Ltd. It operates with access times of 100 ns for commercial applications and is designed for asynchronous operation from either port. The device supports a single 5V ±10% power supply and features low-power operation, consuming approximately 550mW during active use and 5mW in standby mode. This SRAM is available in various package types, including 48-pin DIP, LCC, and PLCC, making it versatile for different design requirements. It includes on-chip port arbitration logic and supports battery backup operation for data retention at 2V, specifically in the LA version. The product is compliant with military specifications (MIL-PRF-38535 QML) and is suitable for industrial temperature ranges from -40°C to +85°C for selected speeds. Engineers looking for a reliable dual-port SRAM with low power consumption and robust performance in demanding environments may find the 7130SA100J8 a suitable choice for their applications.
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 100ns 52-PLCC (19.13x19.13)
IC SRAM 8KBIT PARALLEL 52PLCC
IC SRAM 8KBIT PARALLEL 52PLCC
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 100 ns 52-PLCC (19.13x19.13)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7130SA100J8-ND | 7130SA100J8 | 7130SA100J8 | 7130SA100J8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 52-LCC (J-Lead) | 52-LCC (J-Lead) | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |