SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2120-ND | 71256SA15YGI | 71256SA15YGI | 71256SA15YGI | 71256SA15YGI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "28-BSOJ (0.300"", 7.62mm Width)" | 28-BSOJ (0.300\", 7.62mm Width) | SOJ; 28-BSOJ (0.300", 7.62mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V | 4.5V ~ 5.5V |