SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 100ns 48-PDIP
IC SRAM 8KBIT PARALLEL 48DIP
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 100 ns 48-PDIP
IC SRAM 8KBIT PARALLEL 48DIP
IC SRAM 8KBIT PARALLEL 48DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-3388-ND | 7130LA100PDG | 7130LA100PDG | 7130LA100PDG | 7130LA100PDG |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "48-DIP (0.600"", 15.24mm)" | DIP; 48-DIP (0.600\", 15.24mm) | DIP; 48-DIP (0.600", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | 0degC ~ 70degC (TA) | 4.5V ~ 5.5V | 4.5V ~ 5.5V |